Capital Lighting, Inc. 520-SN Sconces-Single Glass 608621

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134124991 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134124991 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
520-SN Sconces-Single Glass - 608621 - Capital Lighting, Inc.
Columbus, OH, USA
520-SN Sconces-Single Glass
608621
520-SN Sconces-Single Glass 608621
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134124991 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 14.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134124991
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608621
Product Name 520-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details