Capital Lighting, Inc. 4731-OB Lamps-Swing Arm-Wall 608606

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 33.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134059781 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 33.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134059781 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4731-OB Lamps-Swing Arm-Wall - 608606 - Capital Lighting, Inc.
Columbus, OH, USA
4731-OB Lamps-Swing Arm-Wall
608606
4731-OB Lamps-Swing Arm-Wall 608606
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 33.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134059781 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 33.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134059781
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608606
Product Name 4731-OB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details