Capital Lighting, Inc. 4443-PC Bathroom Fixtures-Three Lights 608604

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 6.50 Extension: 5.25 Bulb Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134018931 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 6.50 Extension: 5.25 Bulb Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134018931 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4443-PC Bathroom Fixtures-Three Lights - 608604 - Capital Lighting, Inc.
Columbus, OH, USA
4443-PC Bathroom Fixtures-Three Lights
608604
4443-PC Bathroom Fixtures-Three Lights 608604
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 6.50 Extension: 5.25 Bulb Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134018931 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 6.50
Extension: 5.25
Bulb
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 8
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134018931
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608604
Product Name 4443-PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details