Capital Lighting, Inc. 4901-AN Sconces-Single Candle 608601

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134026783 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134026783 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4901-AN Sconces-Single Candle - 608601 - Capital Lighting, Inc.
Columbus, OH, USA
4901-AN Sconces-Single Candle
608601
4901-AN Sconces-Single Candle 608601
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134026783 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 18.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Nickel
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134026783
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608601
Product Name 4901-AN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details