Capital Lighting, Inc. 202-PN Sconces-Double Candle 608450

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134117849 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134117849 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
202-PN Sconces-Double Candle - 608450 - Capital Lighting, Inc.
Columbus, OH, USA
202-PN Sconces-Double Candle
608450
202-PN Sconces-Double Candle 608450
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134117849 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 7
Product Name: Two Light Wall Sconce
UPC: 806134117849
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608450
Product Name 202-PN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details