Capital Lighting, Inc. 181-PN Sconces-Other 608428

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134125035 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134125035 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
181-PN Sconces-Other - 608428 - Capital Lighting, Inc.
Columbus, OH, USA
181-PN Sconces-Other
608428
181-PN Sconces-Other 608428
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134125035 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.75
Extension: 8
Bulb
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134125035
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608428
Product Name 181-PN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details