Capital Lighting, Inc. 181-AGB Sconces-Other 608425

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 806134125004 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 806134125004 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
181-AGB Sconces-Other - 608425 - Capital Lighting, Inc.
Columbus, OH, USA
181-AGB Sconces-Other
608425
181-AGB Sconces-Other 608425
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 806134125004 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.75
Extension: 8
Bulb
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134125004
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608425
Product Name 181-AGB Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details