Capital Lighting, Inc. 6484-OB Foyer/Hall Lanterns-Glass w/Frame 608396

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 29 Product Name: Four Light Pendant UPC: 806134102289 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 29 Product Name: Four Light Pendant UPC: 806134102289 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6484-OB Foyer/Hall Lanterns-Glass w/Frame - 608396 - Capital Lighting, Inc.
Columbus, OH, USA
6484-OB Foyer/Hall Lanterns-Glass w/Frame
608396
6484-OB Foyer/Hall Lanterns-Glass w/Frame 608396
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 29 Product Name: Four Light Pendant UPC: 806134102289 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Bronze
Weight: 29
Product Name: Four Light Pendant
UPC: 806134102289
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608396
Product Name 6484-OB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details