Capital Lighting, Inc. 7502-PN Sconces-Double Candle 608376

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134125158 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134125158 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7502-PN Sconces-Double Candle - 608376 - Capital Lighting, Inc.
Columbus, OH, USA
7502-PN Sconces-Double Candle
608376
7502-PN Sconces-Double Candle 608376
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134125158 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.25
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 806134125158
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608376
Product Name 7502-PN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details