Capital Lighting, Inc. 7511-OB Lamps-Swing Arm-Wall 608373

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Extension: 17.25 Bulb Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134125189 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Extension: 17.25 Bulb Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134125189 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7511-OB Lamps-Swing Arm-Wall - 608373 - Capital Lighting, Inc.
Columbus, OH, USA
7511-OB Lamps-Swing Arm-Wall
608373
7511-OB Lamps-Swing Arm-Wall 608373
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Extension: 17.25 Bulb Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134125189 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.50
Extension: 17.25
Bulb
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134125189
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608373
Product Name 7511-OB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details