Capital Lighting, Inc. 8801-PN Sconces-Other 608366

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.25 Extension: 8.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134123635 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.25 Extension: 8.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134123635 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8801-PN Sconces-Other - 608366 - Capital Lighting, Inc.
Columbus, OH, USA
8801-PN Sconces-Other
608366
8801-PN Sconces-Other 608366
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.25 Extension: 8.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134123635 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.25
Extension: 8.25
Bulb
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134123635
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608366
Product Name 8801-PN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details