Capital Lighting, Inc. 831-AGB Foyer/Hall Lanterns-Glass w/Frame 608347

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 70.00 Length 70.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: Three Light Pendant UPC: 806134123888 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 70.00 Length 70.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: Three Light Pendant UPC: 806134123888 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
831-AGB Foyer/Hall Lanterns-Glass w/Frame - 608347 - Capital Lighting, Inc.
Columbus, OH, USA
831-AGB Foyer/Hall Lanterns-Glass w/Frame
608347
831-AGB Foyer/Hall Lanterns-Glass w/Frame 608347
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 70.00 Length 70.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: Three Light Pendant UPC: 806134123888 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 70.00
Length 70.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Brass
Weight: 9
Product Name: Three Light Pendant
UPC: 806134123888
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608347
Product Name 831-AGB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details