Capital Lighting, Inc. 833-OB Pendants-Bowl Style 608346

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 76.00 Length 76.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 13 Product Name: Four Light Pendant UPC: 806134123987 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 76.00 Length 76.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 13 Product Name: Four Light Pendant UPC: 806134123987 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
833-OB Pendants-Bowl Style - 608346 - Capital Lighting, Inc.
Columbus, OH, USA
833-OB Pendants-Bowl Style
608346
833-OB Pendants-Bowl Style 608346
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 76.00 Length 76.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 13 Product Name: Four Light Pendant UPC: 806134123987 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 76.00
Length 76.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Bronze
Weight: 13
Product Name: Four Light Pendant
UPC: 806134123987
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608346
Product Name 833-OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details