Capital Lighting, Inc. 8824-OB Mid. Chandeliers-Drum Shades 608339

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 77.75 Length 77.75 Bulb Qty: 5 Wattage: 60 Finish: Old Bronze Weight: 18 Product Name: Five Light Pendant UPC: 806134125271 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 77.75 Length 77.75 Bulb Qty: 5 Wattage: 60 Finish: Old Bronze Weight: 18 Product Name: Five Light Pendant UPC: 806134125271 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8824-OB Mid. Chandeliers-Drum Shades - 608339 - Capital Lighting, Inc.
Columbus, OH, USA
8824-OB Mid. Chandeliers-Drum Shades
608339
8824-OB Mid. Chandeliers-Drum Shades 608339
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 77.75 Length 77.75 Bulb Qty: 5 Wattage: 60 Finish: Old Bronze Weight: 18 Product Name: Five Light Pendant UPC: 806134125271 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 77.75
Length 77.75
Bulb
Qty: 5
Wattage: 60
Finish: Old Bronze
Weight: 18
Product Name: Five Light Pendant
UPC: 806134125271
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608339
Product Name 8824-OB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details