Capital Lighting, Inc. 8830-PN Mid. Chandeliers-Drum Shades 608337

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 78.75 Length 78.75 Bulb Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 22 Product Name: Six Light Pendant UPC: 806134123758 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 78.75 Length 78.75 Bulb Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 22 Product Name: Six Light Pendant UPC: 806134123758 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
8830-PN Mid. Chandeliers-Drum Shades - 608337 - Capital Lighting, Inc.
Columbus, OH, USA
8830-PN Mid. Chandeliers-Drum Shades
608337
8830-PN Mid. Chandeliers-Drum Shades 608337
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 78.75 Length 78.75 Bulb Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 22 Product Name: Six Light Pendant UPC: 806134123758 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 78.75
Length 78.75
Bulb
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 22
Product Name: Six Light Pendant
UPC: 806134123758
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608337
Product Name 8830-PN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details