Capital Lighting, Inc. 921-AN Sconces-Single Candle 608319

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134125202 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134125202 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
921-AN Sconces-Single Candle - 608319 - Capital Lighting, Inc.
Columbus, OH, USA
921-AN Sconces-Single Candle
608319
921-AN Sconces-Single Candle 608319
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134125202 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.25
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Nickel
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134125202
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608319
Product Name 921-AN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details