Capital Lighting, Inc. 922-PN Sconces-Double Candle 608316

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134125264 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134125264 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
922-PN Sconces-Double Candle - 608316 - Capital Lighting, Inc.
Columbus, OH, USA
922-PN Sconces-Double Candle
608316
922-PN Sconces-Double Candle 608316
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134125264 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 13.25
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 806134125264
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608316
Product Name 922-PN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details