Capital Lighting, Inc. 922-OB Sconces-Double Candle 608314

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134125301 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134125301 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
922-OB Sconces-Double Candle - 608314 - Capital Lighting, Inc.
Columbus, OH, USA
922-OB Sconces-Double Candle
608314
922-OB Sconces-Double Candle 608314
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134125301 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 13.25
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 806134125301
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608314
Product Name 922-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details