Capital Lighting, Inc. 9809F-OB Semi-Flush Mts.-Bowl Style 608312

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 806134097226 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 806134097226 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9809F-OB Semi-Flush Mts.-Bowl Style - 608312 - Capital Lighting, Inc.
Columbus, OH, USA
9809F-OB Semi-Flush Mts.-Bowl Style
608312
9809F-OB Semi-Flush Mts.-Bowl Style 608312
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 806134097226 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.50
Length 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 5
Product Name: One Light Semi Flush
UPC: 806134097226
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608312
Product Name 9809F-OB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details