Capital Lighting, Inc. 42000/1 Exterior -Wall Mount 607898

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Length 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119420004 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Length 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119420004 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42000/1 Exterior -Wall Mount - 607898 - Capital Lighting, Inc.
Columbus, OH, USA
42000/1 Exterior -Wall Mount
607898
42000/1 Exterior -Wall Mount 607898
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Length 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119420004 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Length 18.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hazlenut Bronze
Weight: 5
Product Name: One Light Outdoor Sconce
UPC: 748119420004
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607898
Product Name 42000/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details