Capital Lighting, Inc. 31080/3GRN Mini Pendants-3 Light Cluster 607897

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Green Pendant UPC: 748119028088 Category: Pendant Glass: Green
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Green Pendant UPC: 748119028088 Category: Pendant Glass: Green

Suppliers

Company
Product
Description
Supplier Links
31080/3GRN Mini Pendants-3 Light Cluster - 607897 - Capital Lighting, Inc.
Columbus, OH, USA
31080/3GRN Mini Pendants-3 Light Cluster
607897
31080/3GRN Mini Pendants-3 Light Cluster 607897
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Green Pendant UPC: 748119028088 Category: Pendant Glass: Green

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Green Pendant
UPC: 748119028088
Category: Pendant
Glass: Green

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607897
Product Name 31080/3GRN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details