Capital Lighting, Inc. 31080/3L-CLR Island/Pool Table-3 Light Bar 607896

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Clear Pendant UPC: 748119028101 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Clear Pendant UPC: 748119028101 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
31080/3L-CLR Island/Pool Table-3 Light Bar - 607896 - Capital Lighting, Inc.
Columbus, OH, USA
31080/3L-CLR Island/Pool Table-3 Light Bar
607896
31080/3L-CLR Island/Pool Table-3 Light Bar 607896
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Clear Pendant UPC: 748119028101 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Clear Pendant
UPC: 748119028101
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607896
Product Name 31080/3L-CLR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details