Capital Lighting, Inc. 31091/6 Mid. Chandeliers-Candle 607895

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 27 Product Name: Six Light Chandelier UPC: 748119027586 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 27 Product Name: Six Light Chandelier UPC: 748119027586 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31091/6 Mid. Chandeliers-Candle - 607895 - Capital Lighting, Inc.
Columbus, OH, USA
31091/6 Mid. Chandeliers-Candle
607895
31091/6 Mid. Chandeliers-Candle 607895
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 27 Product Name: Six Light Chandelier UPC: 748119027586 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Chrome
Weight: 27
Product Name: Six Light Chandelier
UPC: 748119027586
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607895
Product Name 31091/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2496468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details