Capital Lighting, Inc. 31080/3L-RBY Island/Pool Table-3 Light Bar 607891

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Ruby Pendant UPC: 748119028125 Category: Pendant Glass: Ruby
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Ruby Pendant UPC: 748119028125 Category: Pendant Glass: Ruby

Suppliers

Company
Product
Description
Supplier Links
31080/3L-RBY Island/Pool Table-3 Light Bar - 607891 - Capital Lighting, Inc.
Columbus, OH, USA
31080/3L-RBY Island/Pool Table-3 Light Bar
607891
31080/3L-RBY Island/Pool Table-3 Light Bar 607891
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Ruby Pendant UPC: 748119028125 Category: Pendant Glass: Ruby

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Ruby Pendant
UPC: 748119028125
Category: Pendant
Glass: Ruby

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607891
Product Name 31080/3L-RBY Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details