Capital Lighting, Inc. 26712-MB Large Chandeliers-Candle 607889

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 46.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Mocha Bronze Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 46.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Mocha Bronze Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26712-MB Large Chandeliers-Candle - 607889 - Capital Lighting, Inc.
Columbus, OH, USA
26712-MB Large Chandeliers-Candle
607889
26712-MB Large Chandeliers-Candle 607889
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 46.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Mocha Bronze Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Mocha Bronze
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607889
Product Name 26712-MB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details