Capital Lighting, Inc. 26736-MB Foyer/Hall Lanterns-Open Frame 607888

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26736-MB Foyer/Hall Lanterns-Open Frame - 607888 - Capital Lighting, Inc.
Columbus, OH, USA
26736-MB Foyer/Hall Lanterns-Open Frame
607888
26736-MB Foyer/Hall Lanterns-Open Frame 607888
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mocha Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607888
Product Name 26736-MB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details