Capital Lighting, Inc. 26725-MB Mid. Chandeliers-Glass Down 607886

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mocha Bronze Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mocha Bronze Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26725-MB Mid. Chandeliers-Glass Down - 607886 - Capital Lighting, Inc.
Columbus, OH, USA
26725-MB Mid. Chandeliers-Glass Down
607886
26725-MB Mid. Chandeliers-Glass Down 607886
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mocha Bronze Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 21.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Mocha Bronze
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607886
Product Name 26725-MB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details