Capital Lighting, Inc. 26729-MB Large Chandeliers-Candle 607881

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mocha Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mocha Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26729-MB Large Chandeliers-Candle - 607881 - Capital Lighting, Inc.
Columbus, OH, USA
26729-MB Large Chandeliers-Candle
607881
26729-MB Large Chandeliers-Candle 607881
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mocha Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 38.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Mocha Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607881
Product Name 26729-MB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details