Capital Lighting, Inc. 26731-MB Sconces-Single Candle 607880

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.75 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mocha Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.75 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mocha Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
26731-MB Sconces-Single Candle - 607880 - Capital Lighting, Inc.
Columbus, OH, USA
26731-MB Sconces-Single Candle
607880
26731-MB Sconces-Single Candle 607880
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.75 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mocha Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.75
Extension: 8.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Mocha Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607880
Product Name 26731-MB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details