Capital Lighting, Inc. 42271/1 Exterior -Wall Mount 607877

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119024516 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119024516 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42271/1 Exterior -Wall Mount - 607877 - Capital Lighting, Inc.
Columbus, OH, USA
42271/1 Exterior -Wall Mount
607877
42271/1 Exterior -Wall Mount 607877
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119024516 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Charcoal
Weight: 6
Product Name: One Light Outdoor Sconce
UPC: 748119024516
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607877
Product Name 42271/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details