Capital Lighting, Inc. 42283/1 Exterior -Post/Pier Head 607875

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 7 Product Name: One Light Outdoor Pier Mount UPC: 748119024585 Category: Outdoor Post Light Glass: Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 7 Product Name: One Light Outdoor Pier Mount UPC: 748119024585 Category: Outdoor Post Light Glass: Cream

Suppliers

Company
Product
Description
Supplier Links
42283/1 Exterior -Post/Pier Head - 607875 - Capital Lighting, Inc.
Columbus, OH, USA
42283/1 Exterior -Post/Pier Head
607875
42283/1 Exterior -Post/Pier Head 607875
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 7 Product Name: One Light Outdoor Pier Mount UPC: 748119024585 Category: Outdoor Post Light Glass: Cream

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Charcoal
Weight: 7
Product Name: One Light Outdoor Pier Mount
UPC: 748119024585
Category: Outdoor Post Light
Glass: Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607875
Product Name 42283/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details