Capital Lighting, Inc. 42272/1 Exterior -Wall Mount 607874

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 10 Product Name: One Light Outdoor Sconce UPC: 748119024523 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 10 Product Name: One Light Outdoor Sconce UPC: 748119024523 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42272/1 Exterior -Wall Mount - 607874 - Capital Lighting, Inc.
Columbus, OH, USA
42272/1 Exterior -Wall Mount
607874
42272/1 Exterior -Wall Mount 607874
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 10 Product Name: One Light Outdoor Sconce UPC: 748119024523 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Charcoal
Weight: 10
Product Name: One Light Outdoor Sconce
UPC: 748119024523
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607874
Product Name 42272/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details