Capital Lighting, Inc. 42274/1 Exterior -Post/Pier Head 607873

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 6 Product Name: One Light Pier Mount UPC: 748119024547 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 6 Product Name: One Light Pier Mount UPC: 748119024547 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
42274/1 Exterior -Post/Pier Head - 607873 - Capital Lighting, Inc.
Columbus, OH, USA
42274/1 Exterior -Post/Pier Head
607873
42274/1 Exterior -Post/Pier Head 607873
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 6 Product Name: One Light Pier Mount UPC: 748119024547 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Charcoal
Weight: 6
Product Name: One Light Pier Mount
UPC: 748119024547
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607873
Product Name 42274/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details