Capital Lighting, Inc. 42282/1 Exterior -Hanging 607872

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 6 Product Name: One Light Outdoor Pendant UPC: 748119024578 Category: Outdoor Pendant Glass: Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 6 Product Name: One Light Outdoor Pendant UPC: 748119024578 Category: Outdoor Pendant Glass: Cream

Suppliers

Company
Product
Description
Supplier Links
42282/1 Exterior -Hanging - 607872 - Capital Lighting, Inc.
Columbus, OH, USA
42282/1 Exterior -Hanging
607872
42282/1 Exterior -Hanging 607872
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 6 Product Name: One Light Outdoor Pendant UPC: 748119024578 Category: Outdoor Pendant Glass: Cream

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Charcoal
Weight: 6
Product Name: One Light Outdoor Pendant
UPC: 748119024578
Category: Outdoor Pendant
Glass: Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607872
Product Name 42282/1 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details