Capital Lighting, Inc. 42281/1 Exterior -Wall Mt./Flush 607870

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119024561 Category: Outdoor Sconce Glass: Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119024561 Category: Outdoor Sconce Glass: Cream

Suppliers

Company
Product
Description
Supplier Links
42281/1 Exterior -Wall Mt./Flush - 607870 - Capital Lighting, Inc.
Columbus, OH, USA
42281/1 Exterior -Wall Mt./Flush
607870
42281/1 Exterior -Wall Mt./Flush 607870
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119024561 Category: Outdoor Sconce Glass: Cream

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Charcoal
Weight: 5
Product Name: One Light Outdoor Sconce
UPC: 748119024561
Category: Outdoor Sconce
Glass: Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607870
Product Name 42281/1 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details