Capital Lighting, Inc. 43013/3 Exterior -Wall Mount 607867

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazelnut Bronze Weight: 6 Product Name: Three Light Outdoor Sconce UPC: 748119024738 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazelnut Bronze Weight: 6 Product Name: Three Light Outdoor Sconce UPC: 748119024738 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
43013/3 Exterior -Wall Mount - 607867 - Capital Lighting, Inc.
Columbus, OH, USA
43013/3 Exterior -Wall Mount
607867
43013/3 Exterior -Wall Mount 607867
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazelnut Bronze Weight: 6 Product Name: Three Light Outdoor Sconce UPC: 748119024738 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hazelnut Bronze
Weight: 6
Product Name: Three Light Outdoor Sconce
UPC: 748119024738
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607867
Product Name 43013/3 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details