Capital Lighting, Inc. 43014/3 Exterior -Hanging 607864

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazelnut Bronze Weight: 6 Product Name: Three Light Outdoor Pendant UPC: 748119024745 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazelnut Bronze Weight: 6 Product Name: Three Light Outdoor Pendant UPC: 748119024745 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
43014/3 Exterior -Hanging - 607864 - Capital Lighting, Inc.
Columbus, OH, USA
43014/3 Exterior -Hanging
607864
43014/3 Exterior -Hanging 607864
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazelnut Bronze Weight: 6 Product Name: Three Light Outdoor Pendant UPC: 748119024745 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hazelnut Bronze
Weight: 6
Product Name: Three Light Outdoor Pendant
UPC: 748119024745
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607864
Product Name 43014/3 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details