Capital Lighting, Inc. 26704-MB Bathroom Fixtures-Four Lights 607858

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mocha Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mocha Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26704-MB Bathroom Fixtures-Four Lights - 607858 - Capital Lighting, Inc.
Columbus, OH, USA
26704-MB Bathroom Fixtures-Four Lights
607858
26704-MB Bathroom Fixtures-Four Lights 607858
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mocha Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 11.00
Extension: 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mocha Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607858
Product Name 26704-MB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details