Capital Lighting, Inc. 9393BB Foyer/Hall Lanterns-Open Frame 607857

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Weight: 13 Product Name: Four Light Foyer UPC: 841224075272 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Weight: 13 Product Name: Four Light Foyer UPC: 841224075272 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9393BB Foyer/Hall Lanterns-Open Frame - 607857 - Capital Lighting, Inc.
Columbus, OH, USA
9393BB Foyer/Hall Lanterns-Open Frame
607857
9393BB Foyer/Hall Lanterns-Open Frame 607857
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Weight: 13 Product Name: Four Light Foyer UPC: 841224075272 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Weight: 13
Product Name: Four Light Foyer
UPC: 841224075272
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607857
Product Name 9393BB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details