Capital Lighting, Inc. 22433-ET Mid. Chandeliers-Glass Down 607856

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
22433-ET Mid. Chandeliers-Glass Down - 607856 - Capital Lighting, Inc.
Columbus, OH, USA
22433-ET Mid. Chandeliers-Glass Down
607856
22433-ET Mid. Chandeliers-Glass Down 607856
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Toffee
Product Name: Three Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607856
Product Name 22433-ET Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details