Capital Lighting, Inc. 26702-MB Bathroom Fixtures-Two Lights 607852

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
26702-MB Bathroom Fixtures-Two Lights - 607852 - Capital Lighting, Inc.
Columbus, OH, USA
26702-MB Bathroom Fixtures-Two Lights
607852
26702-MB Bathroom Fixtures-Two Lights 607852
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mocha Bronze Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.00
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mocha Bronze
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607852
Product Name 26702-MB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details