Capital Lighting, Inc. 43011/1 Exterior -Wall Mount 607848

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119024714 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119024714 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
43011/1 Exterior -Wall Mount - 607848 - Capital Lighting, Inc.
Columbus, OH, USA
43011/1 Exterior -Wall Mount
607848
43011/1 Exterior -Wall Mount 607848
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119024714 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazelnut Bronze
Weight: 3
Product Name: One Light Outdoor Sconce
UPC: 748119024714
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607848
Product Name 43011/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details