PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 4
Product Name: One Light Outdoor Pendant
UPC: 748119024615
Category: Outdoor Pendant
Glass: Clear Blown
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 607847 |
| Product Name | 42286/1 Exterior -Hanging |
| Application | Residential; Outdoor |