Capital Lighting, Inc. 42288/1 Exterior -Wall Mount 607846

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 6 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Black Weight: 9 Product Name: One Light Outdoor Led Sconce UPC: 748119024639 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 6 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Black Weight: 9 Product Name: One Light Outdoor Led Sconce UPC: 748119024639 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42288/1 Exterior -Wall Mount - 607846 - Capital Lighting, Inc.
Columbus, OH, USA
42288/1 Exterior -Wall Mount
607846
42288/1 Exterior -Wall Mount 607846
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 6 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Black Weight: 9 Product Name: One Light Outdoor Led Sconce UPC: 748119024639 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Extension: 6
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Matte Black
Weight: 9
Product Name: One Light Outdoor Led Sconce
UPC: 748119024639
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607846
Product Name 42288/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details