Capital Lighting, Inc. 42287/1 Exterior -Wall Mount 607844

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Black Weight: 5 Product Name: One Light Outdoor Led Sconce UPC: 748119024622 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Black Weight: 5 Product Name: One Light Outdoor Led Sconce UPC: 748119024622 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42287/1 Exterior -Wall Mount - 607844 - Capital Lighting, Inc.
Columbus, OH, USA
42287/1 Exterior -Wall Mount
607844
42287/1 Exterior -Wall Mount 607844
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 4 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Black Weight: 5 Product Name: One Light Outdoor Led Sconce UPC: 748119024622 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 4
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Matte Black
Weight: 5
Product Name: One Light Outdoor Led Sconce
UPC: 748119024622
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607844
Product Name 42287/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details