Capital Lighting, Inc. 43006/1 Exterior -Wall Mount 607840

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 11 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Weathered Charcoal Weight: 7 Product Name: One Lt Outdoor Led Sconce UPC: 748119024684 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 11 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Weathered Charcoal Weight: 7 Product Name: One Lt Outdoor Led Sconce UPC: 748119024684 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
43006/1 Exterior -Wall Mount - 607840 - Capital Lighting, Inc.
Columbus, OH, USA
43006/1 Exterior -Wall Mount
607840
43006/1 Exterior -Wall Mount 607840
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 11 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Weathered Charcoal Weight: 7 Product Name: One Lt Outdoor Led Sconce UPC: 748119024684 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Extension: 11
Bulb
Type: LED
Qty: 1
Wattage: 10
Finish: Weathered Charcoal
Weight: 7
Product Name: One Lt Outdoor Led Sconce
UPC: 748119024684
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607840
Product Name 43006/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details