Capital Lighting, Inc. 528-3SLV Mini Pendants-3 Light Cluster 607833

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119027753 Category: Pendant Glass: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119027753 Category: Pendant Glass: Silver

Suppliers

Company
Product
Description
Supplier Links
528-3SLV Mini Pendants-3 Light Cluster - 607833 - Capital Lighting, Inc.
Columbus, OH, USA
528-3SLV Mini Pendants-3 Light Cluster
607833
528-3SLV Mini Pendants-3 Light Cluster 607833
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119027753 Category: Pendant Glass: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119027753
Category: Pendant
Glass: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607833
Product Name 528-3SLV Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details