Capital Lighting, Inc. 9391BB Foyer/Hall Lanterns-Open Frame 607828

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Weight: 6.49 Product Name: Three Light Foyer Fixture UPC: 841224075258 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Weight: 6.49 Product Name: Three Light Foyer Fixture UPC: 841224075258 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9391BB Foyer/Hall Lanterns-Open Frame - 607828 - Capital Lighting, Inc.
Columbus, OH, USA
9391BB Foyer/Hall Lanterns-Open Frame
607828
9391BB Foyer/Hall Lanterns-Open Frame 607828
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Weight: 6.49 Product Name: Three Light Foyer Fixture UPC: 841224075258 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Weight: 6.49
Product Name: Three Light Foyer Fixture
UPC: 841224075258
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607828
Product Name 9391BB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details