Capital Lighting, Inc. 64012-2 Exterior -Wall Mount 607827

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 11 Bulb Type: LED Qty: 2 Wattage: 10 Finish: Hazelnut Bronze Weight: 8 Product Name: Four Compliant Led Outdoor Sconce UPC: 830335010272 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 11 Bulb Type: LED Qty: 2 Wattage: 10 Finish: Hazelnut Bronze Weight: 8 Product Name: Four Compliant Led Outdoor Sconce UPC: 830335010272 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
64012-2 Exterior -Wall Mount - 607827 - Capital Lighting, Inc.
Columbus, OH, USA
64012-2 Exterior -Wall Mount
607827
64012-2 Exterior -Wall Mount 607827
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 11 Bulb Type: LED Qty: 2 Wattage: 10 Finish: Hazelnut Bronze Weight: 8 Product Name: Four Compliant Led Outdoor Sconce UPC: 830335010272 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.00
Extension: 11
Bulb
Type: LED
Qty: 2
Wattage: 10
Finish: Hazelnut Bronze
Weight: 8
Product Name: Four Compliant Led Outdoor Sconce
UPC: 830335010272
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607827
Product Name 64012-2 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details