PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 57.00
Extension: 7
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Blackened Rust
Weight: 12
Product Name: Four Light Wall Bracket
UPC: 748119794945
Category: Sconce
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 607825 |
| Product Name | 7949/4 Sconces-Quad plus |
| Application | Residential |